Power Warehouse 854031739756
- 收藏
- 对比
854031739756
3088-854031739756
无类别的
--
大陆
立即发货

854031739756 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
添加到询价列表
854031739756详情
Power Warehouse 854031739756重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
0个相似型号
854031739756拓展信息







哦! 它是空的。