Power Warehouse 854031857771
- 收藏
- 对比
854031857771
3088-854031857771
无类别的
--
大陆
立即发货

854031857771 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031857771详情
Power Warehouse 854031857771重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Thermoplastic (TP)
RoHS
Details
Brand
Amphenol Air LB France
Manufacturer
Amphenol
Contact Materials
Copper Alloy
Minimum Operating Temperature
- 55 C
Maximum Operating Temperature
+ 175 C
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品
Modular Connectors - Push Pull
产品类别
矩形MIL规格连接器
854031857771拓展信息







哦! 它是空的。