Power Warehouse 854031936919
- 收藏
- 对比
854031936919
3088-854031936919
无类别的
--
大陆
立即发货

854031936919 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031936919详情
Power Warehouse 854031936919重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
可调节性
Rotating and swivelling
宽度
118
长度
187
854031936919拓展信息







哦! 它是空的。