Power Warehouse 854031945799
- 收藏
- 对比
854031945799
3088-854031945799
无类别的
--
大陆
立即发货

854031945799 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854031945799详情
Power Warehouse 854031945799重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Degree of protection (IP)
IP65
Voltage type
AC
Material housing
Aluminium
Protection class
I
Nominal voltage
220 - 240
Nominal current
620 - 620
长度
460
宽度
410
854031945799拓展信息







哦! 它是空的。