Power Warehouse 854032001364
- 收藏
- 对比
854032001364
3088-854032001364
无类别的
--
大陆
立即发货

854032001364 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854032001364详情
Power Warehouse 854032001364重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Rail mounting possible
有
Voltage type of supply voltage
AC
深度
125
宽度
42
高度
125
854032001364拓展信息







哦! 它是空的。