Power Warehouse 854032041452
- 收藏
- 对比
854032041452
3088-854032041452
无类别的
--
大陆
立即发货

854032041452 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854032041452详情
Power Warehouse 854032041452重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Type of electric connection
Other
Degree of protection (IP)
IP00
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC
深度
111
宽度
45
高度
136
854032041452拓展信息







哦! 它是空的。