Power Warehouse 854032042206
- 收藏
- 对比
854032042206
3088-854032042206
无类别的
--
大陆
立即发货

854032042206 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854032042206详情
Power Warehouse 854032042206重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
900 - 3600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
450 - 450
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
450
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
854032042206拓展信息







哦! 它是空的。