Power Warehouse 854032111827
- 收藏
- 对比
854032111827
3088-854032111827
无类别的
--
大陆
立即发货

854032111827 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854032111827详情
Power Warehouse 854032111827重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Connector version
straight
Connections
USB-Mini-B plug,USB-A plug
Cable specs
USB 2.0
Type A
USB 2.0 connector Mini B
Type B
USB 2.0 connector A
No. of A connectors
1x
Factory colour
Black,Blue
854032111827拓展信息







哦! 它是空的。