Power Warehouse 854032136905
- 收藏
- 对比
854032136905
3088-854032136905
无类别的
--
大陆
立即发货

854032136905 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854032136905详情
Power Warehouse 854032136905重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
F1 Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
EP0024
Approvals
CE, CSA, UL
Manufacturer
Teco
类型
Blower, Compressor, Conveyor, Crusher, Fan, Mixer, Pump
极数
4
转速/转速
1,800 RPM
相位
3
854032136905拓展信息







哦! 它是空的。