Power Warehouse 854032197777
- 收藏
- 对比
854032197777
3088-854032197777
无类别的
--
大陆
立即发货

854032197777 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854032197777详情
Power Warehouse 854032197777重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release, Push-Pull
Manufacturer Part Number
XA1E-BV4U01KT-R
Approvals
CCC, CE, CSA, UL
Manufacturer
IDEC
端子类型
Q.C./Solder
面板后深度
0.94
触点
1NC
知识产权评级
IP65
854032197777拓展信息







哦! 它是空的。