Power Warehouse 854032197906
- 收藏
- 对比
854032197906
3088-854032197906
无类别的
--
大陆
立即发货

854032197906 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
854032197906详情
Power Warehouse 854032197906重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.13 - 0.15
Nominal voltage
220 - 240
Ambient temperature
0 - 25
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
电路
Other
宽度
80
长度
1215
854032197906拓展信息







哦! 它是空的。