Power Warehouse ASUK55-1990103-571
- 收藏
- 对比
ASUK55-1990103-571
3088-ASUK55-1990103-571
无类别的
--
大陆
立即发货

ASUK55-1990103-571 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
ASUK55-1990103-571详情
Power Warehouse ASUK55-1990103-571重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 500
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
500
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
ASUK55-1990103-571拓展信息







哦! 它是空的。