Power Warehouse ASUK55-1990103-597
- 收藏
- 对比
ASUK55-1990103-597
3088-ASUK55-1990103-597
无类别的
--
大陆
立即发货

ASUK55-1990103-597 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
ASUK55-1990103-597详情
Power Warehouse ASUK55-1990103-597重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
16 mm
Minimum Cable Diameter (mm)
10.1 mm
Angle
Straight
Manufacturer Part Number
ADE5M251NPNK1
Cable Style
Armored
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
ASUK55-1990103-597拓展信息







哦! 它是空的。