Power Warehouse EARTSA20041
- 收藏
- 对比
EARTSA20041
3088-EARTSA20041
无类别的
--
大陆
立即发货

EARTSA20041 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
EARTSA20041详情
Power Warehouse EARTSA20041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
3 - 7
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
11
Wrench width
20
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
EARTSA20041拓展信息







哦! 它是空的。