Power Warehouse EPHAV2200H0
- 收藏
- 对比
EPHAV2200H0
3088-EPHAV2200H0
无类别的
--
大陆
立即发货

EPHAV2200H0 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
EPHAV2200H0详情
Power Warehouse EPHAV2200H0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
2.5 - 4
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
10
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
EPHAV2200H0拓展信息







哦! 它是空的。