Power Warehouse EPHCQ62X9OE1658
- 收藏
- 对比
EPHCQ62X9OE1658
3088-EPHCQ62X9OE1658
无类别的
--
大陆
立即发货

EPHCQ62X9OE1658 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
EPHCQ62X9OE1658详情
Power Warehouse EPHCQ62X9OE1658重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1260 - 7560
Number of auxiliary contacts as normally open contact
0
Overload release current setting
315 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
EPHCQ62X9OE1658拓展信息







哦! 它是空的。