Power Warehouse EPHCQ62X9OE2521
- 收藏
- 对比
EPHCQ62X9OE2521
3088-EPHCQ62X9OE2521
无类别的
--
大陆
立即发货

EPHCQ62X9OE2521 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
EPHCQ62X9OE2521详情
Power Warehouse EPHCQ62X9OE2521重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
Other
Revolving thread
无
Degree of protection (IP)
IP66
Thread type
Metric
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
Approved in combination with protective conduit UR
有
Model
Straight
EPHCQ62X9OE2521拓展信息







哦! 它是空的。