Power Warehouse EPHCQ62X9OE4174
- 收藏
- 对比
EPHCQ62X9OE4174
3088-EPHCQ62X9OE4174
无类别的
--
大陆
立即发货

EPHCQ62X9OE4174 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
EPHCQ62X9OE4174详情
Power Warehouse EPHCQ62X9OE4174重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
电阻
59 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
EPHCQ62X9OE4174拓展信息







哦! 它是空的。