Power Warehouse EPHCQ62X9OE7440
- 收藏
- 对比
EPHCQ62X9OE7440
3088-EPHCQ62X9OE7440
无类别的
--
大陆
立即发货

EPHCQ62X9OE7440 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
EPHCQ62X9OE7440详情
Power Warehouse EPHCQ62X9OE7440重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Manufacturer Part Number
BIBD7503
Approvals
UL;CSA
Wire Size
2 AWG;1 AWG;1/0 AWG;2/0 AWG;3/0 AWG;4/0 AWG;250 kcmil;300 kcmil;350 kcmil;400 kcmil;500 kcmil;600 kcmil;700 kcmil;750 kcmil
Manufacturer
Burndy
颜色
Clear
连接类型
Push-In
EPHCQ62X9OE7440拓展信息







哦! 它是空的。