Power Warehouse EPH-DLI13RX9-50
- 收藏
- 对比
EPH-DLI13RX9-50
3088-EPH-DLI13RX9-50
无类别的
--
大陆
立即发货

EPH-DLI13RX9-50 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
EPH-DLI13RX9-50详情
Power Warehouse EPH-DLI13RX9-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
1250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP31
Overload release current setting
500 - 1250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2500 - 18750
Type of electrical connection of main circuit
Rail connection
EPH-DLI13RX9-50拓展信息







哦! 它是空的。