Power Warehouse EPHHP85007
- 收藏
- 对比
EPHHP85007
3088-EPHHP85007
无类别的
--
大陆
立即发货

EPHHP85007 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
EPHHP85007详情
Power Warehouse EPHHP85007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
16S
Shell Style#
直插头
Manufacturer Part Number
DMS3106B16S-8S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
1.68 Inches
直径
1.25 Inches
EPHHP85007拓展信息







哦! 它是空的。