Power Warehouse EPH-HP-DV6-7K-802
- 收藏
- 对比
EPH-HP-DV6-7K-802
3088-EPH-HP-DV6-7K-802
无类别的
--
大陆
立即发货

EPH-HP-DV6-7K-802 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
EPH-HP-DV6-7K-802详情
Power Warehouse EPH-HP-DV6-7K-802重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
27/7
Cable use
Networks
Cable features
Flame-retardant,Halogen-free,UL-approved
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Green
屏蔽/屏蔽
S/FTP
EPH-HP-DV6-7K-802拓展信息







哦! 它是空的。