Power Warehouse EPHLNX22061058
- 收藏
- 对比
EPHLNX22061058
3088-EPHLNX22061058
无类别的
--
大陆
立即发货

EPHLNX22061058 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
添加到询价列表
EPHLNX22061058详情
Power Warehouse EPHLNX22061058重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Type of control element
Long turning handle
Rated permanent current Iu
160
0个相似型号
EPHLNX22061058拓展信息







哦! 它是空的。