Power Warehouse EPH-TSA665D-1377
- 收藏
- 对比
EPH-TSA665D-1377
3088-EPH-TSA665D-1377
无类别的
--
大陆
立即发货

EPH-TSA665D-1377 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
EPH-TSA665D-1377详情
Power Warehouse EPH-TSA665D-1377重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Shock resistant
无
Material quality
Other
Nominal thread size metric/PG
20
Thread type
Metric
Explosion-tested version
无
Glass-fibre reinforced
无
Surface protection
Untreated
EPH-TSA665D-1377拓展信息







哦! 它是空的。