Power Warehouse EPHVGPBPS13AB334
- 收藏
- 对比
EPHVGPBPS13AB334
3088-EPHVGPBPS13AB334
无类别的
--
大陆
立即发货

EPHVGPBPS13AB334 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
EPHVGPBPS13AB334详情
Power Warehouse EPHVGPBPS13AB334重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Unit Weight
0.000705 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
SMD/SMT
Manufacturer
Asahi Kasei Microdevices
Brand
Asahi Kasei Microdevices
RoHS
Details
包装
MouseReel
类型
气体传感器
子类别
Sensors
工作电源电压
- 10 uV to 10 uV
产品类别
空气质量传感器
传感器类型
Carbon Dioxide (CO2)
产品类别
空气质量传感器
EPHVGPBPS13AB334拓展信息







哦! 它是空的。