Power Warehouse EPHVGPBPS13AB534
- 收藏
- 对比
EPHVGPBPS13AB534
3088-EPHVGPBPS13AB534
无类别的
--
大陆
立即发货

EPHVGPBPS13AB534 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
EPHVGPBPS13AB534详情
Power Warehouse EPHVGPBPS13AB534重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
175 - 175
With light source
有
可调节性
Rotating and swivelling
长度
190
EPHVGPBPS13AB534拓展信息







哦! 它是空的。