Power Warehouse G2PAAAAC1965135880
- 收藏
- 对比
G2PAAAAC1965135880
3088-G2PAAAAC1965135880
无类别的
--
大陆
立即发货

G2PAAAAC1965135880 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
G2PAAAAC1965135880详情
Power Warehouse G2PAAAAC1965135880重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
21 mm
Minimum Cable Diameter (mm)
15 mm
Angle
Straight
Manufacturer Part Number
NPG-M321B
Approvals
UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Quick Connect Cable Gland
RoHS
有
组成
Non-Metallic
知识产权评级
IP68
G2PAAAAC1965135880拓展信息







哦! 它是空的。