Power Warehouse GP2AAADI5521X4-29
- 收藏
- 对比
GP2AAADI5521X4-29
3088-GP2AAADI5521X4-29
无类别的
--
大陆
立即发货

GP2AAADI5521X4-29 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
GP2AAADI5521X4-29详情
Power Warehouse GP2AAADI5521X4-29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Nominal current
210 - 210
Nominal voltage
220 - 240
Protection class
II
Material housing
Plastic
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP54
Built-in diameter
430 - 430
With light source
有
可调节性
not adjustable
GP2AAADI5521X4-29拓展信息







哦! 它是空的。