Power Warehouse GP2AAA-LX220X9-250
- 收藏
- 对比
GP2AAA-LX220X9-250
3088-GP2AAA-LX220X9-250
无类别的
--
大陆
立即发货

GP2AAA-LX220X9-250 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
GP2AAA-LX220X9-250详情
Power Warehouse GP2AAA-LX220X9-250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
600 VAC/600 VDC
Manufacturer Part Number
7000-PS101-8210500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
M23 Straight Male to M23 Straight Female, 6-pole
额定电流
15 Amps
知识产权评级
IP65/IP67
GP2AAA-LX220X9-250拓展信息







哦! 它是空的。