Power Warehouse GPAAAHPENVY17J73
- 收藏
- 对比
GPAAAHPENVY17J73
3088-GPAAAHPENVY17J73
无类别的
--
大陆
立即发货

GPAAAHPENVY17J73 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
GPAAAHPENVY17J73详情
Power Warehouse GPAAAHPENVY17J73重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.41
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6.5
Degree of protection (IP)
IP65
Explosion-tested version
无
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
16
Wrench width
24
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
GPAAAHPENVY17J73拓展信息







哦! 它是空的。