Power Warehouse NPJLELPLP1415
- 收藏
- 对比
NPJLELPLP1415
3088-NPJLELPLP1415
无类别的
--
大陆
立即发货

NPJLELPLP1415 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
NPJLELPLP1415详情
Power Warehouse NPJLELPLP1415重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
1600 - 12000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP31
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
NPJLELPLP1415拓展信息







哦! 它是空的。