Power Warehouse PBANKTSA200345
- 收藏
- 对比
PBANKTSA200345
3088-PBANKTSA200345
无类别的
--
大陆
立即发货

PBANKTSA200345 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
PBANKTSA200345详情
Power Warehouse PBANKTSA200345重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
PBANKTSA200345拓展信息







哦! 它是空的。