Power Warehouse PBNK-ASK55-228
- 收藏
- 对比
PBNK-ASK55-228
3088-PBNK-ASK55-228
无类别的
--
大陆
立即发货

PBNK-ASK55-228 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
PBNK-ASK55-228详情
Power Warehouse PBNK-ASK55-228重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Plastic Round
Manufacturer Part Number
3PLBR8L-110
Approvals
cCSAus, CE, cURus, IEC, UL
Lens Shape
Round
Manufacturer
Altech
端子类型
Screw
镜头颜色
Yellow
面板后深度
1.69
灯型
LED
知识产权评级
IP65
PBNK-ASK55-228拓展信息







哦! 它是空的。