Power Warehouse PBNK-CQCQ62-7199
- 收藏
- 对比
PBNK-CQCQ62-7199
3088-PBNK-CQCQ62-7199
无类别的
--
大陆
立即发货

PBNK-CQCQ62-7199 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
PBNK-CQCQ62-7199详情
Power Warehouse PBNK-CQCQ62-7199重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
形状
Hexagonal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread type
Metric
Nominal thread size metric/PG
75
Material quality
Brass
Shock resistant
有
高度
8
PBNK-CQCQ62-7199拓展信息







哦! 它是空的。