Power Warehouse PBNK-CQCQ62-7982
- 收藏
- 对比
PBNK-CQCQ62-7982
3088-PBNK-CQCQ62-7982
无类别的
--
大陆
立即发货

PBNK-CQCQ62-7982 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
PBNK-CQCQ62-7982详情
Power Warehouse PBNK-CQCQ62-7982重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
E34PB2-53X
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
端子类型
Screw
面板后深度
1.09
触点
1NO
知识产权评级
IP65
PBNK-CQCQ62-7982拓展信息







哦! 它是空的。