Power Warehouse PBNK-HP-DV6-7K-145
- 收藏
- 对比
PBNK-HP-DV6-7K-145
3088-PBNK-HP-DV6-7K-145
无类别的
--
大陆
立即发货

PBNK-HP-DV6-7K-145 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
PBNK-HP-DV6-7K-145详情
Power Warehouse PBNK-HP-DV6-7K-145重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
3200 - 19200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
800 - 1600
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1600
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
PBNK-HP-DV6-7K-145拓展信息







哦! 它是空的。