Power Warehouse PBNK-IBT410X9-366
- 收藏
- 对比
PBNK-IBT410X9-366
3088-PBNK-IBT410X9-366
无类别的
--
大陆
立即发货

PBNK-IBT410X9-366 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
PBNK-IBT410X9-366详情
Power Warehouse PBNK-IBT410X9-366重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Manufacturer Part Number
BIBD25012MT
Approvals
UL;CSA
Wire Size
10 AWG;9 AWG;8 AWG;7 AWG;6 AWG;5 AWG;4 AWG;3 AWG;2 AWG;1 AWG;1/0 AWG;2/0 AWG;3/0 AWG;4/0 AWG;250 kcmil
Manufacturer
Burndy
颜色
Clear
连接类型
Push-In
PBNK-IBT410X9-366拓展信息







哦! 它是空的。