Power Warehouse PBNKLNX100E283
- 收藏
- 对比
PBNKLNX100E283
3088-PBNKLNX100E283
无类别的
--
大陆
立即发货

PBNKLNX100E283 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
PBNKLNX100E283详情
Power Warehouse PBNKLNX100E283重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-42R20L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NO
知识产权评级
IP66
PBNKLNX100E283拓展信息







哦! 它是空的。