Power Warehouse PBNK-TSA200X12-4375
- 收藏
- 对比
PBNK-TSA200X12-4375
3088-PBNK-TSA200X12-4375
无类别的
--
大陆
立即发货

PBNK-TSA200X12-4375 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
PBNK-TSA200X12-4375详情
Power Warehouse PBNK-TSA200X12-4375重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
6400 - 38400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1600 - 3200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
3200
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
PBNK-TSA200X12-4375拓展信息







哦! 它是空的。