Power Warehouse PBNK-TSA200X12-4490
- 收藏
- 对比
PBNK-TSA200X12-4490
3088-PBNK-TSA200X12-4490
无类别的
--
大陆
立即发货

PBNK-TSA200X12-4490 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
PBNK-TSA200X12-4490详情
Power Warehouse PBNK-TSA200X12-4490重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.26 - 0.287
Nominal voltage
220 - 240
Ambient temperature
-20 - 40
Protection class
II
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC/DC
With light source
有
Degree of protection (IP)
IP65
电路
Other
宽度
295
长度
1195
PBNK-TSA200X12-4490拓展信息







哦! 它是空的。