Power Warehouse PBNKVGPBPS13AB605
- 收藏
- 对比
PBNKVGPBPS13AB605
3088-PBNKVGPBPS13AB605
无类别的
--
大陆
立即发货

PBNKVGPBPS13AB605 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
PBNKVGPBPS13AB605详情
Power Warehouse PBNKVGPBPS13AB605重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
20
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
DMS3102A20-16P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
1.93 Inches
直径
1.12 Inches
PBNKVGPBPS13AB605拓展信息







哦! 它是空的。