Power Warehouse PBNKVGPBPS13AB62
- 收藏
- 对比
PBNKVGPBPS13AB62
3088-PBNKVGPBPS13AB62
无类别的
--
大陆
立即发货

PBNKVGPBPS13AB62 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
PBNKVGPBPS13AB62详情
Power Warehouse PBNKVGPBPS13AB62重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP67
Suitable for cable diameter
4.5 - 13
With strain relief
有
Number of cables
3 - 3
Material quality
Other
Suitable for cable gland
有
Model
Open
Fire resistant
无
PBNKVGPBPS13AB62拓展信息







哦! 它是空的。