Power Warehouse PWHASUK55-352
- 收藏
- 对比
PWHASUK55-352
3088-PWHASUK55-352
无类别的
--
大陆
立即发货

PWHASUK55-352 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
PWHASUK55-352详情
Power Warehouse PWHASUK55-352重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
1206
Case Code - mm
3216
Unit Weight
0.000705 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
PWHASUK55-352拓展信息







哦! 它是空的。