Power Warehouse SBPS13S-1965105-899
- 收藏
- 对比
SBPS13S-1965105-899
3088-SBPS13S-1965105-899
无类别的
--
大陆
立即发货

SBPS13S-1965105-899 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
SBPS13S-1965105-899详情
Power Warehouse SBPS13S-1965105-899重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
630
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP20
Overload release current setting
252 - 630
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2 - 800
Type of electrical connection of main circuit
Other
SBPS13S-1965105-899拓展信息







哦! 它是空的。