Power Warehouse USBCQ62X9OE1967
- 收藏
- 对比
USBCQ62X9OE1967
3088-USBCQ62X9OE1967
无类别的
--
大陆
立即发货

USBCQ62X9OE1967 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
USBCQ62X9OE1967详情
Power Warehouse USBCQ62X9OE1967重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
USBCQ62X9OE1967拓展信息







哦! 它是空的。