Power Warehouse USBCQ62X9OE5412
- 收藏
- 对比
USBCQ62X9OE5412
3088-USBCQ62X9OE5412
无类别的
--
大陆
立即发货

USBCQ62X9OE5412 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
USBCQ62X9OE5412详情
Power Warehouse USBCQ62X9OE5412重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Plastic Round
Manufacturer Part Number
3PLBR1L-012
Approvals
cCSAus, CE, cURus, IEC, UL
Lens Shape
Round
Manufacturer
Altech
端子类型
Screw
镜头颜色
White
面板后深度
1.69
灯型
LED
知识产权评级
IP65
USBCQ62X9OE5412拓展信息







哦! 它是空的。