Power Warehouse USBLNX100E24
- 收藏
- 对比
USBLNX100E24
3088-USBLNX100E24
无类别的
--
大陆
立即发货

USBLNX100E24 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
USBLNX100E24详情
Power Warehouse USBLNX100E24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
25
Shell Style#
Box Mounting Receptacle
Approvals
UL
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
0.86 Inches
直径
0.06 Inches
USBLNX100E24拓展信息







哦! 它是空的。