Power Warehouse USBTSM4045336
- 收藏
- 对比
USBTSM4045336
3088-USBTSM4045336
无类别的
--
大陆
立即发货

USBTSM4045336 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
USBTSM4045336详情
Power Warehouse USBTSM4045336重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
300 - 500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 50
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
USBTSM4045336拓展信息







哦! 它是空的。