Power Warehouse X200TX8-2065122-1094
- 收藏
- 对比
X200TX8-2065122-1094
3088-X200TX8-2065122-1094
无类别的
--
大陆
立即发货

X200TX8-2065122-1094 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
X200TX8-2065122-1094详情
Power Warehouse X200TX8-2065122-1094重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.41
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
11.5 - 15.5
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
16
Wrench width
27
Material quality
Other
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
X200TX8-2065122-1094拓展信息







哦! 它是空的。