Power Warehouse X200TX8-2065122-978
- 收藏
- 对比
X200TX8-2065122-978
3088-X200TX8-2065122-978
无类别的
--
大陆
立即发货

X200TX8-2065122-978 datasheet pdf and Unclassified product details from Power Warehouse stock available at utmel
1最小包装量--
X200TX8-2065122-978详情
Power Warehouse X200TX8-2065122-978重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
0 - 0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
X200TX8-2065122-978拓展信息







哦! 它是空的。